Capital Lighting, Inc. CL8427Z Exterior -Wall Mount 774889

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728005507 Category: Outdoor Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728005507 Category: Outdoor Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CL8427Z Exterior -Wall Mount - 774889 - Capital Lighting, Inc.
Columbus, OH, USA
CL8427Z Exterior -Wall Mount
774889
CL8427Z Exterior -Wall Mount 774889
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728005507 Category: Outdoor Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medici Bronze
Weight: 9
Product Name: One Light Outdoor Wall
UPC: 611728005507
Category: Outdoor
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774889
Product Name CL8427Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details