Capital Lighting, Inc. CAR8406AC Exterior -Wall Mount 774818

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728074909 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728074909 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAR8406AC Exterior -Wall Mount - 774818 - Capital Lighting, Inc.
Columbus, OH, USA
CAR8406AC Exterior -Wall Mount
774818
CAR8406AC Exterior -Wall Mount 774818
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728074909 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728074909
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774818
Product Name CAR8406AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details