Capital Lighting, Inc. CAR8728AC Exterior -Wall Mount 774809

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Copper Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728058015 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Copper Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728058015 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAR8728AC Exterior -Wall Mount - 774809 - Capital Lighting, Inc.
Columbus, OH, USA
CAR8728AC Exterior -Wall Mount
774809
CAR8728AC Exterior -Wall Mount 774809
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Copper Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728058015 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Copper
Weight: 11
Product Name: One Light Outdoor Wall
UPC: 611728058015
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774809
Product Name CAR8728AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details