Capital Lighting, Inc. 8690-61 Exterior -Wall Mount 774636

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8690-61 Exterior -Wall Mount - 774636 - Capital Lighting, Inc.
Columbus, OH, USA
8690-61 Exterior -Wall Mount
774636
8690-61 Exterior -Wall Mount 774636
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.80
Height: 11.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774636
Product Name 8690-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details