Capital Lighting, Inc. 8694-61 Exterior -Hanging 774630

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Product Name: Four Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Product Name: Four Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8694-61 Exterior -Hanging - 774630 - Capital Lighting, Inc.
Columbus, OH, USA
8694-61 Exterior -Hanging
774630
8694-61 Exterior -Hanging 774630
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Product Name: Four Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Vintage Rust
Product Name: Four Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774630
Product Name 8694-61 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details