Capital Lighting, Inc. 8698-61 Exterior -Wall Mt./Flush 774619

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8698-61 Exterior -Wall Mt./Flush - 774619 - Capital Lighting, Inc.
Columbus, OH, USA
8698-61 Exterior -Wall Mt./Flush
774619
8698-61 Exterior -Wall Mt./Flush 774619
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.75
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Vintage Rust
Product Name: Three Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774619
Product Name 8698-61 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details