Capital Lighting, Inc. AL182ES Flush Mounts-Bowl Style 774581

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Empire Silver Weight: 4 Product Name: One Light Flush Mount UPC: 611728041581 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Empire Silver Weight: 4 Product Name: One Light Flush Mount UPC: 611728041581 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AL182ES Flush Mounts-Bowl Style - 774581 - Capital Lighting, Inc.
Columbus, OH, USA
AL182ES Flush Mounts-Bowl Style
774581
AL182ES Flush Mounts-Bowl Style 774581
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Empire Silver Weight: 4 Product Name: One Light Flush Mount UPC: 611728041581 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Empire Silver
Weight: 4
Product Name: One Light Flush Mount
UPC: 611728041581
Category: Flush Mount
Glass: Faux Etched Alabaster Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774581
Product Name AL182ES Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details