Capital Lighting, Inc. 11297WSOI Large Chandeliers-Glass Shade 774456

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 55.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 54.23 Product Name: 20 Light Chandelier UPC: 783209029453 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 55.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 54.23 Product Name: 20 Light Chandelier UPC: 783209029453 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11297WSOI Large Chandeliers-Glass Shade - 774456 - Capital Lighting, Inc.
Columbus, OH, USA
11297WSOI Large Chandeliers-Glass Shade
774456
11297WSOI Large Chandeliers-Glass Shade 774456
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 55.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 54.23 Product Name: 20 Light Chandelier UPC: 783209029453 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 55.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 54.23
Product Name: 20 Light Chandelier
UPC: 783209029453
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774456
Product Name 11297WSOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details