Capital Lighting, Inc. 11294WSOI Mid. Chandeliers-Glass Up 774451

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.36 Product Name: Seven Light Chandelier UPC: 783209029477 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.36 Product Name: Seven Light Chandelier UPC: 783209029477 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11294WSOI Mid. Chandeliers-Glass Up - 774451 - Capital Lighting, Inc.
Columbus, OH, USA
11294WSOI Mid. Chandeliers-Glass Up
774451
11294WSOI Mid. Chandeliers-Glass Up 774451
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.36 Product Name: Seven Light Chandelier UPC: 783209029477 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 33.00
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 19.36
Product Name: Seven Light Chandelier
UPC: 783209029477
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774451
Product Name 11294WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details