Capital Lighting, Inc. 11234SAOI Mid. Chandeliers-Glass Down 774435

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Three Light Chandelier UPC: 783209009684 Category: Mini Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Three Light Chandelier UPC: 783209009684 Category: Mini Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11234SAOI Mid. Chandeliers-Glass Down - 774435 - Capital Lighting, Inc.
Columbus, OH, USA
11234SAOI Mid. Chandeliers-Glass Down
774435
11234SAOI Mid. Chandeliers-Glass Down 774435
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Three Light Chandelier UPC: 783209009684 Category: Mini Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.22
Product Name: Three Light Chandelier
UPC: 783209009684
Category: Mini Chandelier
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774435
Product Name 11234SAOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details