Capital Lighting, Inc. 11235SAOI Mid. Chandeliers-Glass Down 774432

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.31 Product Name: Three Light Chandelier UPC: 783209009691 Category: Mini Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.31 Product Name: Three Light Chandelier UPC: 783209009691 Category: Mini Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11235SAOI Mid. Chandeliers-Glass Down - 774432 - Capital Lighting, Inc.
Columbus, OH, USA
11235SAOI Mid. Chandeliers-Glass Down
774432
11235SAOI Mid. Chandeliers-Glass Down 774432
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.31 Product Name: Three Light Chandelier UPC: 783209009691 Category: Mini Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.31
Product Name: Three Light Chandelier
UPC: 783209009691
Category: Mini Chandelier
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774432
Product Name 11235SAOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details