Capital Lighting, Inc. 11245SAOI Mid. Chandeliers-Glass Up 774431

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 30.03 Product Name: Nine Light Chandelier UPC: 783209009769 Category: Multi-Tier Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 30.03 Product Name: Nine Light Chandelier UPC: 783209009769 Category: Multi-Tier Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11245SAOI Mid. Chandeliers-Glass Up - 774431 - Capital Lighting, Inc.
Columbus, OH, USA
11245SAOI Mid. Chandeliers-Glass Up
774431
11245SAOI Mid. Chandeliers-Glass Up 774431
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 30.03 Product Name: Nine Light Chandelier UPC: 783209009769 Category: Multi-Tier Chandelier Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 30.03
Product Name: Nine Light Chandelier
UPC: 783209009769
Category: Multi-Tier Chandelier
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774431
Product Name 11245SAOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details