Capital Lighting, Inc. 11240SAOI Flush Mounts-Bowl Style 774430

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Two Light Flush Mount UPC: 783209009721 Category: Flush Mount Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Two Light Flush Mount UPC: 783209009721 Category: Flush Mount Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11240SAOI Flush Mounts-Bowl Style - 774430 - Capital Lighting, Inc.
Columbus, OH, USA
11240SAOI Flush Mounts-Bowl Style
774430
11240SAOI Flush Mounts-Bowl Style 774430
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Two Light Flush Mount UPC: 783209009721 Category: Flush Mount Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 9.48
Product Name: Two Light Flush Mount
UPC: 783209009721
Category: Flush Mount
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774430
Product Name 11240SAOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details