Capital Lighting, Inc. 11232SAOI Bathroom Fixtures-Three Lights 774417

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.25 Product Name: Three Light Bath Vanity UPC: 783209009660 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.25 Product Name: Three Light Bath Vanity UPC: 783209009660 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11232SAOI Bathroom Fixtures-Three Lights - 774417 - Capital Lighting, Inc.
Columbus, OH, USA
11232SAOI Bathroom Fixtures-Three Lights
774417
11232SAOI Bathroom Fixtures-Three Lights 774417
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.25 Product Name: Three Light Bath Vanity UPC: 783209009660 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.25
Product Name: Three Light Bath Vanity
UPC: 783209009660
Category: Bath Vanity
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774417
Product Name 11232SAOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details