Capital Lighting, Inc. 11242SAOI Pendants-Bowl Style 774416

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 19.93 Product Name: Three Light Invert Bowl Pendant UPC: 783209009745 Category: Invert Bowl Pendant Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 19.93 Product Name: Three Light Invert Bowl Pendant UPC: 783209009745 Category: Invert Bowl Pendant Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11242SAOI Pendants-Bowl Style - 774416 - Capital Lighting, Inc.
Columbus, OH, USA
11242SAOI Pendants-Bowl Style
774416
11242SAOI Pendants-Bowl Style 774416
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 19.93 Product Name: Three Light Invert Bowl Pendant UPC: 783209009745 Category: Invert Bowl Pendant Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 19.93
Product Name: Three Light Invert Bowl Pendant
UPC: 783209009745
Category: Invert Bowl Pendant
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774416
Product Name 11242SAOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details