Capital Lighting, Inc. 11233SAOI Bathroom Fixtures-Four Lights 774414

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Four Light Bath Vanity UPC: 783209009677 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Four Light Bath Vanity UPC: 783209009677 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11233SAOI Bathroom Fixtures-Four Lights - 774414 - Capital Lighting, Inc.
Columbus, OH, USA
11233SAOI Bathroom Fixtures-Four Lights
774414
11233SAOI Bathroom Fixtures-Four Lights 774414
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.22 Product Name: Four Light Bath Vanity UPC: 783209009677 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.50
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.22
Product Name: Four Light Bath Vanity
UPC: 783209009677
Category: Bath Vanity
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774414
Product Name 11233SAOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details