Capital Lighting, Inc. 70473-17 Bathroom Fixtures-Three Lights 774298

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 8 Product Name: Three Lights Bath Lights UPC: 46335905740 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 8 Product Name: Three Lights Bath Lights UPC: 46335905740 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
70473-17 Bathroom Fixtures-Three Lights - 774298 - Capital Lighting, Inc.
Columbus, OH, USA
70473-17 Bathroom Fixtures-Three Lights
774298
70473-17 Bathroom Fixtures-Three Lights 774298
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 8 Product Name: Three Lights Bath Lights UPC: 46335905740 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 8
Product Name: Three Lights Bath Lights
UPC: 46335905740
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774298
Product Name 70473-17 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details