Capital Lighting, Inc. 70272-08 Bathroom Fixtures-Two Lights 774290

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Lights Bath Lights UPC: 689716108509 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Lights Bath Lights UPC: 689716108509 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
70272-08 Bathroom Fixtures-Two Lights - 774290 - Capital Lighting, Inc.
Columbus, OH, USA
70272-08 Bathroom Fixtures-Two Lights
774290
70272-08 Bathroom Fixtures-Two Lights 774290
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Lights Bath Lights UPC: 689716108509 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 5
Product Name: Two Lights Bath Lights
UPC: 689716108509
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774290
Product Name 70272-08 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details