Capital Lighting, Inc. 74265-89 Exterior -Post/Pier Head 774241

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 25.25 Extension: 25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 12 Product Name: Three Lights Exterior Post Lantern UPC: 897821001275 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 25.25 Extension: 25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 12 Product Name: Three Lights Exterior Post Lantern UPC: 897821001275 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
74265-89 Exterior -Post/Pier Head - 774241 - Capital Lighting, Inc.
Columbus, OH, USA
74265-89 Exterior -Post/Pier Head
774241
74265-89 Exterior -Post/Pier Head 774241
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 25.25 Extension: 25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 12 Product Name: Three Lights Exterior Post Lantern UPC: 897821001275 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 25.25
Extension: 25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 12
Product Name: Three Lights Exterior Post Lantern
UPC: 897821001275
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774241
Product Name 74265-89 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details