Capital Lighting, Inc. 80018-85 Large Chandeliers-Candle 774218

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Textured Rust Weight: 44 Product Name: Eight Lights Chandelier UPC: 689716208490 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Textured Rust Weight: 44 Product Name: Eight Lights Chandelier UPC: 689716208490 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
80018-85 Large Chandeliers-Candle - 774218 - Capital Lighting, Inc.
Columbus, OH, USA
80018-85 Large Chandeliers-Candle
774218
80018-85 Large Chandeliers-Candle 774218
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Textured Rust Weight: 44 Product Name: Eight Lights Chandelier UPC: 689716208490 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Textured Rust
Weight: 44
Product Name: Eight Lights Chandelier
UPC: 689716208490
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774218
Product Name 80018-85 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details