Capital Lighting, Inc. 302-42 Sconces-Double Candle 774177

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.75 Length 10.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 15 Product Name: Two Lights Wall Sconce UPC: 46335918825 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.75 Length 10.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 15 Product Name: Two Lights Wall Sconce UPC: 46335918825 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
302-42 Sconces-Double Candle - 774177 - Capital Lighting, Inc.
Columbus, OH, USA
302-42 Sconces-Double Candle
774177
302-42 Sconces-Double Candle 774177
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.75 Length 10.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Weight: 15 Product Name: Two Lights Wall Sconce UPC: 46335918825 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.75
Length 10.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rust
Weight: 15
Product Name: Two Lights Wall Sconce
UPC: 46335918825
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774177
Product Name 302-42 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details