Capital Lighting, Inc. 305-42 Sconces-Single Candle 774174

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Length 12.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: One Light Wall Sconce UPC: 46335918801 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Length 12.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: One Light Wall Sconce UPC: 46335918801 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
305-42 Sconces-Single Candle - 774174 - Capital Lighting, Inc.
Columbus, OH, USA
305-42 Sconces-Single Candle
774174
305-42 Sconces-Single Candle 774174
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Length 12.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 6 Product Name: One Light Wall Sconce UPC: 46335918801 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.75
Length 12.75
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Weight: 6
Product Name: One Light Wall Sconce
UPC: 46335918801
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774174
Product Name 305-42 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details