Capital Lighting, Inc. 3769-17 Sconces-Single Glass 774135

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 7 Product Name: One Light Wall Sconce UPC: 6940500305172 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 7 Product Name: One Light Wall Sconce UPC: 6940500305172 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3769-17 Sconces-Single Glass - 774135 - Capital Lighting, Inc.
Columbus, OH, USA
3769-17 Sconces-Single Glass
774135
3769-17 Sconces-Single Glass 774135
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 7 Product Name: One Light Wall Sconce UPC: 6940500305172 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 7
Product Name: One Light Wall Sconce
UPC: 6940500305172
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774135
Product Name 3769-17 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details