Capital Lighting, Inc. 6207-17 Sconces-Single Candle 774124

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Pewter Weight: 6 Product Name: One Light Shade Pw UPC: 689716100169 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Pewter Weight: 6 Product Name: One Light Shade Pw UPC: 689716100169 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6207-17 Sconces-Single Candle - 774124 - Capital Lighting, Inc.
Columbus, OH, USA
6207-17 Sconces-Single Candle
774124
6207-17 Sconces-Single Candle 774124
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Pewter Weight: 6 Product Name: One Light Shade Pw UPC: 689716100169 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Pewter
Weight: 6
Product Name: One Light Shade Pw
UPC: 689716100169
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774124
Product Name 6207-17 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details