Capital Lighting, Inc. 61818-42 Mid. Chandeliers-Candle 774088

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Extension: 147 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 23 Product Name: Eight Light Chandelier UPC: 46335911703 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Extension: 147 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 23 Product Name: Eight Light Chandelier UPC: 46335911703 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61818-42 Mid. Chandeliers-Candle - 774088 - Capital Lighting, Inc.
Columbus, OH, USA
61818-42 Mid. Chandeliers-Candle
774088
61818-42 Mid. Chandeliers-Candle 774088
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Extension: 147 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 23 Product Name: Eight Light Chandelier UPC: 46335911703 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Extension: 147
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rust
Weight: 23
Product Name: Eight Light Chandelier
UPC: 46335911703
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774088
Product Name 61818-42 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details