Capital Lighting, Inc. 8414-58 Foyer/Hall Lanterns-Glass w/Frame 774075

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 138 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 20 Product Name: Three Lights Entryway Hanging Lantern UPC: 689716207073 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 138 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 20 Product Name: Three Lights Entryway Hanging Lantern UPC: 689716207073 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8414-58 Foyer/Hall Lanterns-Glass w/Frame - 774075 - Capital Lighting, Inc.
Columbus, OH, USA
8414-58 Foyer/Hall Lanterns-Glass w/Frame
774075
8414-58 Foyer/Hall Lanterns-Glass w/Frame 774075
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 138 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 20 Product Name: Three Lights Entryway Hanging Lantern UPC: 689716207073 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Extension: 138
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxide Bronze
Weight: 20
Product Name: Three Lights Entryway Hanging Lantern
UPC: 689716207073
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774075
Product Name 8414-58 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details