Capital Lighting, Inc. 8412-58 Sconces-Pocket 774072

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Length 11.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: Two Lights Exterior Wall Lantern UPC: 689716602403 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Length 11.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: Two Lights Exterior Wall Lantern UPC: 689716602403 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
8412-58 Sconces-Pocket - 774072 - Capital Lighting, Inc.
Columbus, OH, USA
8412-58 Sconces-Pocket
774072
8412-58 Sconces-Pocket 774072
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Length 11.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: Two Lights Exterior Wall Lantern UPC: 689716602403 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Length 11.00
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxide Bronze
Weight: 7
Product Name: Two Lights Exterior Wall Lantern
UPC: 689716602403
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774072
Product Name 8412-58 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details