Capital Lighting, Inc. 61313-06 Exterior -Wall Mt./Flush 774057

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Length 18.75 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 10 Product Name: Three Lights Wall Lantern UPC: 689716109827 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Length 18.75 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 10 Product Name: Three Lights Wall Lantern UPC: 689716109827 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
61313-06 Exterior -Wall Mt./Flush - 774057 - Capital Lighting, Inc.
Columbus, OH, USA
61313-06 Exterior -Wall Mt./Flush
774057
61313-06 Exterior -Wall Mt./Flush 774057
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Length 18.75 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 10 Product Name: Three Lights Wall Lantern UPC: 689716109827 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Length 18.75
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Flemish
Weight: 10
Product Name: Three Lights Wall Lantern
UPC: 689716109827
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774057
Product Name 61313-06 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details