Capital Lighting, Inc. 61515-37 Mid. Chandeliers-Glass Up 774055

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.75 Extension: 144 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Six Lights Chandelier UPC: 689716208452 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.75 Extension: 144 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Six Lights Chandelier UPC: 689716208452 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61515-37 Mid. Chandeliers-Glass Up - 774055 - Capital Lighting, Inc.
Columbus, OH, USA
61515-37 Mid. Chandeliers-Glass Up
774055
61515-37 Mid. Chandeliers-Glass Up 774055
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.75 Extension: 144 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Six Lights Chandelier UPC: 689716208452 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 25.75
Extension: 144
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 30
Product Name: Six Lights Chandelier
UPC: 689716208452
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774055
Product Name 61515-37 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details