Capital Lighting, Inc. 61513-37 Sconces-Single Glass 774052

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light glass Bn UPC: 689716111929 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light glass Bn UPC: 689716111929 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61513-37 Sconces-Single Glass - 774052 - Capital Lighting, Inc.
Columbus, OH, USA
61513-37 Sconces-Single Glass
774052
61513-37 Sconces-Single Glass 774052
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light glass Bn UPC: 689716111929 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Length 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light glass Bn
UPC: 689716111929
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774052
Product Name 61513-37 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details