Capital Lighting, Inc. 61405-42 Foyer/Hall Lanterns-Open Frame 774051

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Extension: 105 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 36 Product Name: Six Lights Sconce UPC: 689716600225 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Extension: 105 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 36 Product Name: Six Lights Sconce UPC: 689716600225 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61405-42 Foyer/Hall Lanterns-Open Frame - 774051 - Capital Lighting, Inc.
Columbus, OH, USA
61405-42 Foyer/Hall Lanterns-Open Frame
774051
61405-42 Foyer/Hall Lanterns-Open Frame 774051
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Extension: 105 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 36 Product Name: Six Lights Sconce UPC: 689716600225 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Extension: 105
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Weight: 36
Product Name: Six Lights Sconce
UPC: 689716600225
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774051
Product Name 61405-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details