Capital Lighting, Inc. 5420-2-95 Bathroom Fixtures-Two Lights 773985

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Matte White Duplex Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Matte White Duplex Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5420-2-95 Bathroom Fixtures-Two Lights - 773985 - Capital Lighting, Inc.
Columbus, OH, USA
5420-2-95 Bathroom Fixtures-Two Lights
773985
5420-2-95 Bathroom Fixtures-Two Lights 773985
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Matte White Duplex Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Matte White Duplex
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773985
Product Name 5420-2-95 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details