Capital Lighting, Inc. 5083-1-65 Sconces-Pocket 773978

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5083-1-65 Sconces-Pocket - 773978 - Capital Lighting, Inc.
Columbus, OH, USA
5083-1-65 Sconces-Pocket
773978
5083-1-65 Sconces-Pocket 773978
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.50
Extension: 3.5
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773978
Product Name 5083-1-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details