Capital Lighting, Inc. 5082-4-65 Bathroom Fixtures-Four Lights 773975

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: White Cone Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: White Cone Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5082-4-65 Bathroom Fixtures-Four Lights - 773975 - Capital Lighting, Inc.
Columbus, OH, USA
5082-4-65 Bathroom Fixtures-Four Lights
773975
5082-4-65 Bathroom Fixtures-Four Lights 773975
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: White Cone Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Glass: White Cone
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773975
Product Name 5082-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details