Capital Lighting, Inc. 5076-3-95 Bathroom Fixtures-Three Lights 773973

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5076-3-95 Bathroom Fixtures-Three Lights - 773973 - Capital Lighting, Inc.
Columbus, OH, USA
5076-3-95 Bathroom Fixtures-Three Lights
773973
5076-3-95 Bathroom Fixtures-Three Lights 773973
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773973
Product Name 5076-3-95 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details