Capital Lighting, Inc. 5083-3-65 Bathroom Fixtures-Three Lights 773947

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5083-3-65 Bathroom Fixtures-Three Lights - 773947 - Capital Lighting, Inc.
Columbus, OH, USA
5083-3-65 Bathroom Fixtures-Three Lights
773947
5083-3-65 Bathroom Fixtures-Three Lights 773947
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 4.50
Extension: 3.5
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773947
Product Name 5083-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details