Capital Lighting, Inc. 5083-4-65 Bathroom Fixtures-Four Lights 773944

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5083-4-65 Bathroom Fixtures-Four Lights - 773944 - Capital Lighting, Inc.
Columbus, OH, USA
5083-4-65 Bathroom Fixtures-Four Lights
773944
5083-4-65 Bathroom Fixtures-Four Lights 773944
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 3.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 4.50
Extension: 3.5
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773944
Product Name 5083-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details