Capital Lighting, Inc. 5618-66 Sconces-Pocket 773838

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5618-66 Sconces-Pocket - 773838 - Capital Lighting, Inc.
Columbus, OH, USA
5618-66 Sconces-Pocket
773838
5618-66 Sconces-Pocket 773838
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773838
Product Name 5618-66 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details