Capital Lighting, Inc. 5783-65 Sconces-Pocket 773751

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Extension: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Extension: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5783-65 Sconces-Pocket - 773751 - Capital Lighting, Inc.
Columbus, OH, USA
5783-65 Sconces-Pocket
773751
5783-65 Sconces-Pocket 773751
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Extension: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.50
Extension: 3.75
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773751
Product Name 5783-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details