Capital Lighting, Inc. 5629-65 Sconces-Pocket 773735

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5629-65 Sconces-Pocket - 773735 - Capital Lighting, Inc.
Columbus, OH, USA
5629-65 Sconces-Pocket
773735
5629-65 Sconces-Pocket 773735
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773735
Product Name 5629-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details