PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 773732 |
| Product Name | 5629-6 Sconces-Pocket |
| Application | Residential |