Capital Lighting, Inc. 5700-65 Sconces-Pocket 773729

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Faux Stone Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Faux Stone Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5700-65 Sconces-Pocket - 773729 - Capital Lighting, Inc.
Columbus, OH, USA
5700-65 Sconces-Pocket
773729
5700-65 Sconces-Pocket 773729
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Faux Stone Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Faux Stone
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773729
Product Name 5700-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details