Capital Lighting, Inc. 5647-1 Sconces-Pocket 773715

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French White Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French White Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5647-1 Sconces-Pocket - 773715 - Capital Lighting, Inc.
Columbus, OH, USA
5647-1 Sconces-Pocket
773715
5647-1 Sconces-Pocket 773715
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French White Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: French White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773715
Product Name 5647-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details