Capital Lighting, Inc. 6171-8-65 Mid. Chandeliers-Candle 773697

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-8-65 Mid. Chandeliers-Candle - 773697 - Capital Lighting, Inc.
Columbus, OH, USA
6171-8-65 Mid. Chandeliers-Candle
773697
6171-8-65 Mid. Chandeliers-Candle 773697
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Nickel
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773697
Product Name 6171-8-65 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details