Capital Lighting, Inc. 6739-3-65 Pendants-Bowl Style 773621

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Entry Light Category: Entry Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Entry Light Category: Entry Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6739-3-65 Pendants-Bowl Style - 773621 - Capital Lighting, Inc.
Columbus, OH, USA
6739-3-65 Pendants-Bowl Style
773621
6739-3-65 Pendants-Bowl Style 773621
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Entry Light Category: Entry Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Entry Light
Category: Entry
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773621
Product Name 6739-3-65 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details