Capital Lighting, Inc. 6574-3-65 Island/Pool Table-3 Light Bar 773618

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Island Category: Island Light Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Island Category: Island Light Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
6574-3-65 Island/Pool Table-3 Light Bar - 773618 - Capital Lighting, Inc.
Columbus, OH, USA
6574-3-65 Island/Pool Table-3 Light Bar
773618
6574-3-65 Island/Pool Table-3 Light Bar 773618
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Island Category: Island Light Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Island
Category: Island Light
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773618
Product Name 6574-3-65 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details