Capital Lighting, Inc. 857-4-95 Pendants-Drum Shade 773572

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Pendant Category: Pendant Glass: Cream Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Pendant Category: Pendant Glass: Cream Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
857-4-95 Pendants-Drum Shade - 773572 - Capital Lighting, Inc.
Columbus, OH, USA
857-4-95 Pendants-Drum Shade
773572
857-4-95 Pendants-Drum Shade 773572
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Pendant Category: Pendant Glass: Cream Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Old World
Product Name: Four Light Pendant
Category: Pendant
Glass: Cream
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773572
Product Name 857-4-95 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details