Capital Lighting, Inc. 3061-11-65 Flush Mounts-Bowl Style 773555

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
3061-11-65 Flush Mounts-Bowl Style - 773555 - Capital Lighting, Inc.
Columbus, OH, USA
3061-11-65 Flush Mounts-Bowl Style
773555
3061-11-65 Flush Mounts-Bowl Style 773555
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Frost
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773555
Product Name 3061-11-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details