Capital Lighting, Inc. 58-65 Sconces-Pocket 773491

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
58-65 Sconces-Pocket - 773491 - Capital Lighting, Inc.
Columbus, OH, USA
58-65 Sconces-Pocket
773491
58-65 Sconces-Pocket 773491
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773491
Product Name 58-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details