Capital Lighting, Inc. 6076-4-95 Mid. Chandeliers-Glass Up 773416

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Chandelier Category: Chandelier Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Chandelier Category: Chandelier Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6076-4-95 Mid. Chandeliers-Glass Up - 773416 - Capital Lighting, Inc.
Columbus, OH, USA
6076-4-95 Mid. Chandeliers-Glass Up
773416
6076-4-95 Mid. Chandeliers-Glass Up 773416
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Chandelier Category: Chandelier Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Old World
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Amber Frost
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773416
Product Name 6076-4-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details